TE Connectivity Quick Disconnects 63769-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ] Product Length : 14.99 MM  [.59 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Budget Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ] Product Length : 14.99 MM  [.59 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Budget Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63769-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63769-1
Quick Disconnects 63769-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ] Product Length : 14.99 MM  [.59 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Budget Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ]
  • Product Length : 14.99 MM  [.59 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .82 - 1.31
  • Wire Size (AWG) : 18 - 16

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111550TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111550TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111550TR-ND
CONN QC RCPT 16-18AWG 0.187

CONN QC RCPT 16-18AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111550CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111550CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111550CT-ND
CONN QC RCPT 16-18AWG 0.187

CONN QC RCPT 16-18AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63769-1 A111550TR-ND A111550CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details