TE Connectivity Card Edge Connectors - Edgeboard Connectors - 6376045-1 6376045-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 907669-6376045-1 Operating Temperature Range: -55°C ~ 85°C Features: 150 Position Female Connector PCMCIA - ExpressCard™ - 0.024" (0.60mm) Package: Reel - TR Mounting: Surface Mount Family Name: 6376045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907669-6376045-1 Operating Temperature Range: -55°C ~ 85°C Features: 150 Position Female Connector PCMCIA - ExpressCard™ - 0.024" (0.60mm) Package: Reel - TR Mounting: Surface Mount Family Name: 6376045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 6376045-1 - 907669-6376045-1 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 6376045-1
907669-6376045-1
Card Edge Connectors - Edgeboard Connectors - 6376045-1 907669-6376045-1
Manufacturer: TE Connectivity Win Source Part Number: 907669-6376045-1 Operating Temperature Range: -55°C ~ 85°C Features: 150 Position Female Connector PCMCIA - ExpressCard™ - 0.024" (0.60mm) Package: Reel - TR Mounting: Surface Mount Family Name: 6376045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907669-6376045-1
Operating Temperature Range: -55°C ~ 85°C
Features: 150 Position Female Connector PCMCIA - ExpressCard™ - 0.024" (0.60mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6376045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Emboss Taping Amp - Te Connectivity - 55M0153 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Taping Amp - Te Connectivity
55M0153
Emboss Taping Amp - Te Connectivity 55M0153
EMBOSS TAPING

EMBOSS TAPING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 907669-6376045-1 55M0153
Product Name Card Edge Connectors - Edgeboard Connectors - 6376045-1 Emboss Taping Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers