TE Connectivity Magnet Wire Terminals 63718-2

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .36 - .51 Product Length : 19.1 MM  [.752 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 19.1 MM  [.752 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .36 - .51 Product Length : 19.1 MM  [.752 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 19.1 MM  [.752 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63718-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63718-2
Magnet Wire Terminals 63718-2
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 24 Magnet Wire Size (MM) : .36 - .51 Product Length : 19.1 MM  [.752 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 19.1 MM  [.752 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 27 - 24
  • Magnet Wire Size (MM) : .36 - .51
  • Product Length : 19.1 MM  [.752 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 19.1 MM  [.752 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Mating Retention Type : Hole
  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 11000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A117993CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117993CT-ND
Terminals - Magnetic Wire Connectors A117993CT-ND
CONN MAG TERM 24-27AWG IDC

CONN MAG TERM 24-27AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117993TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117993TR-ND
Terminals - Magnetic Wire Connectors A117993TR-ND
CONN MAG TERM 24-27AWG IDC

CONN MAG TERM 24-27AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63718-2
Terminals 63718-2
Terminals TAB250 MAG-MATE SLIM LN 27-24

Terminals TAB250 MAG-MATE SLIM LN 27-24

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63718-2 A117993CT-ND A117993TR-ND 63718-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers