TE Connectivity Ring Terminals 63698-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.39 MM  [.172 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.39 MM  [.172 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 63698-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
63698-1
Ring Terminals 63698-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.39 MM  [.172 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2582 - 6529 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 3.93 MM  [.08 INCH , .155 INCH ]
  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter (Min) : 3.3 MM  [.13 INCH ]
  • Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stud Diameter : 4.39 MM  [.172 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.3 - 3
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2582 - 6529

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A101730TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A101730TR-ND
Terminals - Ring Connectors A101730TR-ND
CONN RING CIRC 12-16AWG #8 CRIMP

CONN RING CIRC 12-16AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A101730CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A101730CT-ND
Terminals - Ring Connectors A101730CT-ND
CONN RING CIRC 12-16AWG #8 CRIMP

CONN RING CIRC 12-16AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63698-1
Terminals 63698-1
Terminals RING 16-12 130-170

Terminals RING 16-12 130-170

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63698-1 A101730TR-ND A101730CT-ND 63698-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers