TE Connectivity Docking Connectors 6367558-3

Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 64 Number of Positions : 216 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 1 Utility Contact Level Location 4 : 1 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 64 Number of Positions : 216 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 1 Utility Contact Level Location 4 : 1 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6367558-3 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6367558-3
Docking Connectors 6367558-3
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 64 Number of Positions : 216 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 1 Utility Contact Level Location 4 : 1 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Plating Material : Tin-Lead over Nickel

Configuration Features


  • Number of Pairs : 64
  • Number of Positions : 216
  • Number of Power Positions : 0
  • Number of Rows : 6
  • Number of Signal Positions : 192
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 6
  • PCB Contact Termination Area Plating Material : Tin
  • Utility Contact Level Location 1 : 4
  • Utility Contact Level Location 2 : 3
  • Utility Contact Level Location 3 : 1
  • Utility Contact Level Location 4 : 1
  • Utility Contact Level Location 5 : 3
  • Utility Contact Level Location 6 : 4

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Utility Contact

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Ground Feature Type : Signal Ground Contacts
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
adapters - 6367558-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
6367558-3
adapters 6367558-3
ASSY Z-DOK+6 ADAPTER BRD 64PR

ASSY Z-DOK+6 ADAPTER BRD 64PR

Buy Now
Assy Z-Dok+6 Adapter Brd 64Pr Amp - Te Connectivity - 77AC0033 - Newark, An Avnet Company
Chicago, IL, United States
Assy Z-Dok+6 Adapter Brd 64Pr Amp - Te Connectivity
77AC0033
Assy Z-Dok+6 Adapter Brd 64Pr Amp - Te Connectivity 77AC0033
ASSY Z-DOK+6 ADAPTER BRD 64PR

ASSY Z-DOK+6 ADAPTER BRD 64PR

Supplier's Site
Assy Z-Dok+6 Adapter Brd 64Pr Lf Te Connectivity - 23R1197 - Newark, An Avnet Company
Chicago, IL, United States
Assy Z-Dok+6 Adapter Brd 64Pr Lf Te Connectivity
23R1197
Assy Z-Dok+6 Adapter Brd 64Pr Lf Te Connectivity 23R1197
ASSY Z-DOK+6 ADAPTER BRD 64PR LF

ASSY Z-DOK+6 ADAPTER BRD 64PR LF

Supplier's Site
Backplane Connectors - Specialized - 6367558-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6367558-3
Backplane Connectors - Specialized 6367558-3
CONN RCPT HIGH SPEED 134POS PCB

CONN RCPT HIGH SPEED 134POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6367558-3 6367558-3 77AC0033 6367558-3
Product Name Docking Connectors adapters Assy Z-Dok+6 Adapter Brd 64Pr Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Mounting Panel Mount
View Details
4 suppliers