TE Connectivity Magnet Wire Terminals 63675-4

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : .51 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 38 - 30 Magnet Wire Size (MM) : .1 - .25 Product Length : 13.72 MM  [.54 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 13.72 MM  [.54 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : .51 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 38 - 30 Magnet Wire Size (MM) : .1 - .25 Product Length : 13.72 MM  [.54 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 13.72 MM  [.54 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63675-4 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63675-4
Magnet Wire Terminals 63675-4
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : .51 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 38 - 30 Magnet Wire Size (MM) : .1 - .25 Product Length : 13.72 MM  [.54 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 13.72 MM  [.54 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : .51 MM  [.02 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 38 - 30
  • Magnet Wire Size (MM) : .1 - .25
  • Product Length : 13.72 MM  [.54 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 13.72 MM  [.54 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111532CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111532CT-ND
Terminals - Magnetic Wire Connectors A111532CT-ND
CONN MAG TERM 30-38AWG PCB

CONN MAG TERM 30-38AWG PCB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111532TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111532TR-ND
Terminals - Magnetic Wire Connectors A111532TR-ND
CONN MAG TERM 30-38AWG PCB

CONN MAG TERM 30-38AWG PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63675-4
Terminals 63675-4
Terminals POST 024X020 MINI

Terminals POST 024X020 MINI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63675-4 A111532CT-ND A111532TR-ND 63675-4
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details