TE Connectivity Docking Connectors 6367130-1

Description
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 40 Number of Positions : 120 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : ESD Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 40 Number of Positions : 120 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : ESD Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6367130-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6367130-1
Docking Connectors 6367130-1
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 40 Number of Positions : 120 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : ESD Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Plating Material : Tin over Nickel

Configuration Features


  • Number of Pairs : 40
  • Number of Positions : 120
  • Number of Power Positions : 0
  • Number of Rows : 6
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 0
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : ESD Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 7

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Ground Feature Type : Signal Ground Contacts
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 6367130-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6367130-1
Backplane Connectors 6367130-1
Z-DOK RCPT ASSY 40 DIFF PAIR L

Z-DOK RCPT ASSY 40 DIFF PAIR L

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6367130-1
Backplane Connectors 6367130-1
Backplane Connectors

Backplane Connectors

Buy Now
Z-Dok Rcpt Assy 40 Diff Pair Lf Te Connectivity - 82K9314 - Newark, An Avnet Company
Chicago, IL, United States
Z-Dok Rcpt Assy 40 Diff Pair Lf Te Connectivity
82K9314
Z-Dok Rcpt Assy 40 Diff Pair Lf Te Connectivity 82K9314
Z-DOK RCPT ASSY 40 DIFF PAIR LF

Z-DOK RCPT ASSY 40 DIFF PAIR LF

Supplier's Site
Z-Dok Rcpt Assy 40 Diff Pair L Amp - Te Connectivity - 90AJ0545 - Newark, An Avnet Company
Chicago, IL, United States
Z-Dok Rcpt Assy 40 Diff Pair L Amp - Te Connectivity
90AJ0545
Z-Dok Rcpt Assy 40 Diff Pair L Amp - Te Connectivity 90AJ0545
Z-DOK RCPT ASSY 40 DIFF PAIR L

Z-DOK RCPT ASSY 40 DIFF PAIR L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6367130-1 6367130-1 82K9314
Product Name Docking Connectors Backplane Connectors Z-Dok Rcpt Assy 40 Diff Pair Lf Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051771-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Headers, Male Pins - A114686-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers