TE Connectivity Special Purpose Terminals 63671-1

Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.16 MM  [.085 INCH ] Compatible Insulation Diameter Range : 2.16 MM  [.085 INCH ] Product Length : 16.69 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.16 MM  [.085 INCH ] Compatible Insulation Diameter Range : 2.16 MM  [.085 INCH ] Product Length : 16.69 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 63671-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
63671-1
Special Purpose Terminals 63671-1
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.16 MM  [.085 INCH ] Compatible Insulation Diameter Range : 2.16 MM  [.085 INCH ] Product Length : 16.69 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 2.16 MM  [.085 INCH ]
  • Compatible Insulation Diameter Range : 2.16 MM  [.085 INCH ]
  • Product Length : 16.69 MM  [.657 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .3
  • Wire Size (AWG) : 22

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63671-1
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details