TE Connectivity
Magnet Wire Terminals
63658-7
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Unplated
Dimensions Aluminum Wire Size (MM) : .57 - .72 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.31 INCH ]
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Unplated
Dimensions Aluminum Wire Size (MM) : .57 - .72 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.31 INCH ]
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Unplated
Dimensions Aluminum Wire Size (MM) : .57 - .72 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.31 INCH ]
Mechanical Attachment Mating Retention Type : Locking
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Poke-In
- Terminal Orientation : Twisted
- Terminal Plating Material : Unplated
Dimensions
- Aluminum Wire Size (MM) : .57 - .72
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - .9
- Magnet Wire Size (AWG) : 25 - 22
- Magnet Wire Size (MM) : .45 - .64
- Product Length : 7.87 MM [.31 INCH ]
- Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ]
- Terminal Height : 7.62 MM [.31 INCH ]
Mechanical Attachment
- Mating Retention Type : Locking
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63658-7 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Silver
Features
RoHS
North American
10 to 12 AWG
View Details
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details