CONN MAG TERM 22-25AWG IDC Product overview: 63658-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-63658-1 can be used for catalog matching and distributor lookup.
Terminal Magnetic Connector 300 22-25 AWG IDC
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333612-63658-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Features: Locking
Termination: IDC
Wire Gauge: 22-25 AWG
Standard Package: 96,000
Style: 300
Terminal Type: Poke-In Terminal
Size: 2
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A101732TR,A101732CT,
Base Product Number: 63658
RoHS Status: ROHS3 Compliant
MAG MATE TERM 25-22 016TPBR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 353-63658-1 | 63658-1 | A101732TR-ND | 1333612-63658-1 | 16H2520 |
| Product Name | Electronic Connector | Contacts | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Mag Mate Term 25-22 016Tpbr Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |