TE Connectivity PCB Terminals 63633-1

Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions Stud Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions Stud Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63633-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63633-1
PCB Terminals 63633-1
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions Stud Diameter : 3.18 MM  [.125 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63633-1
Product Name PCB Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details