TE Connectivity Magnet Wire Terminals 63613-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 1.27 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 52 - 42 Magnet Wire Size (MM) : .02 - .06 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 1.27 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 52 - 42 Magnet Wire Size (MM) : .02 - .06 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63613-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63613-1
Magnet Wire Terminals 63613-1
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 1.27 MM  [.02 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 52 - 42 Magnet Wire Size (MM) : .02 - .06 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 1.27 MM  [.02 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 52 - 42
  • Magnet Wire Size (MM) : .02 - .06
  • Product Length : 9.02 MM  [.355 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 8.76 MM  [.345 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111512CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111512CT-ND
Terminals - Magnetic Wire Connectors A111512CT-ND
CONN MAG TERM 42-52AWG POKE-IN

CONN MAG TERM 42-52AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111512TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111512TR-ND
Terminals - Magnetic Wire Connectors A111512TR-ND
CONN MAG TERM 42-52AWG POKE-IN

CONN MAG TERM 42-52AWG POKE-IN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63613-1 A111512CT-ND A111512TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details