TE Connectivity Ring Connectors 63612-1

Description
Ring Terminal Connector Oval 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Oval 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100895CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100895CT-ND
Ring Connectors A100895CT-ND
Ring Terminal Connector Oval 18-22 AWG Crimp

Ring Terminal Connector Oval 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100895TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100895TR-ND
Ring Connectors A100895TR-ND
Ring Terminal Connector Oval 18-22 AWG Crimp

Ring Terminal Connector Oval 18-22 AWG Crimp

Buy Now Datasheet
63612-1 Rohs Compliant Amp - Te Connectivity - 98AC5334 - Newark, An Avnet Company
Chicago, IL, United States
63612-1 Rohs Compliant Amp - Te Connectivity
98AC5334
63612-1 Rohs Compliant Amp - Te Connectivity 98AC5334
63612-1 ROHS COMPLIANT: YES

63612-1 ROHS COMPLIANT: YES

Supplier's Site
Ring Tongue Terminal, M6, 18Awg; Stud Size - Metric Amp - Te Connectivity - 34B870 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, M6, 18Awg; Stud Size - Metric Amp - Te Connectivity
34B870
Ring Tongue Terminal, M6, 18Awg; Stud Size - Metric Amp - Te Connectivity 34B870
RING TONGUE TERMINAL, M6, 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:-; Wire Size AWG Max:18AWG; Conductor Area CSA:0.823mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, M6, 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:-; Wire Size AWG Max:18AWG; Conductor Area CSA:0.823mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100895CT-ND 98AC5334 34B870
Product Name Ring Connectors 63612-1 Rohs Compliant Amp - Te Connectivity Ring Tongue Terminal, M6, 18Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers