"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.305" (7.75mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Fixed
Contact Material: Phosphor Bronze
Female Steel Nickel Receptacle Terminal 22-16AWG Product overview: 63604-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63604-1 can be used for catalog matching and distributor lookup.
Terminals RECP .25 FLAG FAST Reel of 3500
RECP 250 FLAG FAST NPCRS ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111510CT-ND | 392-63604-1 | 63604-1 | 34B868 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors,Interconnects | Electronic Connector | Terminals | Recp 250 Flag Fast Npcrs Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |