TE Connectivity Magnetic Wire Connectors 63601-2

Description
Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Request a Quote Datasheet
Description
Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A111509TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111509TR-ND
Magnetic Wire Connectors A111509TR-ND
Terminal Magnetic Connector 300 20-22 AWG Quick Connect

Terminal Magnetic Connector 300 20-22 AWG Quick Connect

Buy Now Datasheet
Magnetic Wire Connectors - A111509CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111509CT-ND
Magnetic Wire Connectors A111509CT-ND
Terminal Magnetic Connector 300 20-22 AWG Quick Connect

Terminal Magnetic Connector 300 20-22 AWG Quick Connect

Buy Now Datasheet
Contacts - 63601-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63601-2
Contacts 63601-2
MAG-MATE 250 FAST TAB 22-20

MAG-MATE 250 FAST TAB 22-20

Buy Now
Swedesboro, NJ, United States
Contacts
63601-2
Contacts 63601-2
Contacts

Contacts

Buy Now
Mag-Mate 250 Fast Tab 22-20 Rohs Compliant Amp - Te Connectivity - 18H8587 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate 250 Fast Tab 22-20 Rohs Compliant Amp - Te Connectivity
18H8587
Mag-Mate 250 Fast Tab 22-20 Rohs Compliant Amp - Te Connectivity 18H8587
MAG-MATE 250 FAST TAB 22-20 ROHS COMPLIANT: YES

MAG-MATE 250 FAST TAB 22-20 ROHS COMPLIANT: YES

Supplier's Site
Mag-Mate 250 Fast Tab 22-20 Amp - Te Connectivity - 42AJ5582 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate 250 Fast Tab 22-20 Amp - Te Connectivity
42AJ5582
Mag-Mate 250 Fast Tab 22-20 Amp - Te Connectivity 42AJ5582
MAG-MATE 250 FAST TAB 22-20

MAG-MATE 250 FAST TAB 22-20

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63601-2
Terminals 63601-2
Terminals MAG-MATE 250 FAST TAB 22-20

Terminals MAG-MATE 250 FAST TAB 22-20

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111509TR-ND 63601-2 18H8587 63601-2
Product Name Magnetic Wire Connectors Contacts Mag-Mate 250 Fast Tab 22-20 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details