TE Connectivity Magnet Wire Terminals 63598-1

Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 24 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 24 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63598-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63598-1
Magnet Wire Terminals 63598-1
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 24 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 4

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 19 - 17
  • Magnet Wire Size (MM) : .91 - 1.15
  • Product Length : 24.18 MM  [.952 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Identification Marking


  • Identification Number : 24

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A136380-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A136380-ND
Terminals - Magnetic Wire Connectors A136380-ND
CONN MAG TERM 17-19AWG QC 0.250

CONN MAG TERM 17-19AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63598-1
Terminals 63598-1
Terminals MAG-MATE 250 F-TAB TPBR

Terminals MAG-MATE 250 F-TAB TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63598-1 A136380-ND 63598-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details