TE Connectivity Magnetic Wire Connectors 63571-2

Description
Terminal Magnetic Connector 250 23-27 AWG Quick Connect
Request a Quote Datasheet
Description
Terminal Magnetic Connector 250 23-27 AWG Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A111506TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111506TR-ND
Magnetic Wire Connectors A111506TR-ND
Terminal Magnetic Connector 250 23-27 AWG Quick Connect

Terminal Magnetic Connector 250 23-27 AWG Quick Connect

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Style: C Terminal Type: Oval Termination: Solder Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Style: C
Terminal Type: Oval
Termination: Solder
Features: EEPROM Memory IC 1Kb (64 x 16) SPI 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63571-2
Electronic Connector 392-63571-2
Tab Terminal 23-27AWG Brass Tab 18.97mm Tin Carton/Reel Product overview: 63571-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63571-2 can be used for catalog matching and distributor lookup.

Tab Terminal 23-27AWG Brass Tab 18.97mm Tin Carton/Reel Product overview: 63571-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63571-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63571-2
Terminals 63571-2
Terminals TAB 250 FASTON MAG-MATE

Terminals TAB 250 FASTON MAG-MATE

Buy Now Datasheet
Tab 250 Faston Mag-Mate Amp - Te Connectivity - 19R5746 - Newark, An Avnet Company
Chicago, IL, United States
Tab 250 Faston Mag-Mate Amp - Te Connectivity
19R5746
Tab 250 Faston Mag-Mate Amp - Te Connectivity 19R5746
TAB 250 FASTON MAG-MATE

TAB 250 FASTON MAG-MATE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111506TR-ND 392-63571-2 63571-2 19R5746
Product Name Magnetic Wire Connectors Connectors,Interconnects Electronic Connector Terminals Tab 250 Faston Mag-Mate Amp - Te Connectivity
Contact Size (AWG) 23 to 27 AWG
Unlock Full Specs
to access all available technical data

Similar Products