TE Connectivity Splices 63562-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .972 G  [.034 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 7.87 MM  [.31 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 5 - 11.5 Wire Size (AWG) : 10 - 7.5 Wire Size (CMA) : 10400 - 22900 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 7.62 MM  [.3 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .972 G  [.034 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 7.87 MM  [.31 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 5 - 11.5 Wire Size (AWG) : 10 - 7.5 Wire Size (CMA) : 10400 - 22900 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 7.62 MM  [.3 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 63562-1 - TE Connectivity
Berwyn, PA, United States
Splices
63562-1
Splices 63562-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .972 G  [.034 OZ ] Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 7.87 MM  [.31 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 5 - 11.5 Wire Size (AWG) : 10 - 7.5 Wire Size (CMA) : 10400 - 22900 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Thru Splice Termination Features Crimp Width : 7.62 MM  [.3 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .972 G  [.034 OZ ]

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 7.87 MM  [.31 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 5 - 11.5
  • Wire Size (AWG) : 10 - 7.5
  • Wire Size (CMA) : 10400 - 22900

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1200

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Thru Splice

Termination Features


  • Crimp Width : 7.62 MM  [.3 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A100789CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A100789CT-ND
Terminals - Magnetic Wire Connectors A100789CT-ND
CONN MAG TERM 10400-22900CMA

CONN MAG TERM 10400-22900CMA

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A100789TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A100789TR-ND
Terminals - Magnetic Wire Connectors A100789TR-ND
CONN MAG TERM 10400-22900CMA

CONN MAG TERM 10400-22900CMA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63562-1 A100789CT-ND A100789TR-ND
Product Name Splices Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details