TE Connectivity Connectors, Interconnects - Terminals - Wire Splice Connectors 63561-1

Description
Win Source Part Number: 1150343-63561-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Amplivar Features: Serrated Mating Area Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10000-16000 CMA Standard Package: 2,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A111504CT,63561-1-ND ,-63561-1-SI,A111504 TR Base Product Number: 63561
Request a Quote Datasheet
Description
Win Source Part Number: 1150343-63561-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Amplivar Features: Serrated Mating Area Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10000-16000 CMA Standard Package: 2,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A111504CT,63561-1-ND ,-63561-1-SI,A111504 TR Base Product Number: 63561
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1150343-63561-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1150343-63561-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1150343-63561-1
Win Source Part Number: 1150343-63561-1 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Amplivar Features: Serrated Mating Area Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10000-16000 CMA Standard Package: 2,000 Terminal Type: Crimpband, Open Band Insulation: Non-Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A111504CT,63561-1-ND ,-63561-1-SI,A111504 TR Base Product Number: 63561

Win Source Part Number: 1150343-63561-1
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Amplivar
Features: Serrated Mating Area
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10000-16000 CMA
Standard Package: 2,000
Terminal Type: Crimpband, Open Band
Insulation: Non-Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A111504CT,63561-1-ND,-63561-1-SI,A111504TR
Base Product Number: 63561

Buy Now Datasheet
Wire Splice Connectors - A111504TR-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111504TR-ND
Wire Splice Connectors A111504TR-ND
Terminal Crimpband, Open Band Connector Crimp 10000-16000 CMA

Terminal Crimpband, Open Band Connector Crimp 10000-16000 CMA

Buy Now Datasheet
Wire Splice Connectors - A111504CT-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111504CT-ND
Wire Splice Connectors A111504CT-ND
Terminal Crimpband, Open Band Connector Crimp 10000-16000 CMA

Terminal Crimpband, Open Band Connector Crimp 10000-16000 CMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63561-1
Terminals 63561-1
Terminals SPLICE 10000-16000 CMA 031BR

Terminals SPLICE 10000-16000 CMA 031BR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1150343-63561-1 A111504TR-ND 63561-1
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details