TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 63538-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: 376B-02 Product Status: Obsolete Terminal Type: Oval Tab Width: 0.110" (2.79mm) Termination: Solder Insulation: Insulated Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: 376B-02 Product Status: Obsolete Terminal Type: Oval Tab Width: 0.110" (2.79mm) Termination: Solder Insulation: Insulated Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: 376B-02 Product Status: Obsolete Terminal Type: Oval Tab Width: 0.110" (2.79mm) Termination: Solder Insulation: Insulated Mounting Type: Requires Holder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: 376B-02
Product Status: Obsolete
Terminal Type: Oval
Tab Width: 0.110" (2.79mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Electric Motor Drive - CompletePower™ DA Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Motor / System Permanent Magnet
View Details
MP3300iec Series Machine Controller - PMC-U-MP33532 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 4.0 to 20.0
Setup Web Enabled
Communication Ethernet; Modbus/TCP, MECHATROLINK-III
View Details