TE Connectivity Quick Disconnects 63537-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63537-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63537-2
Quick Disconnects 63537-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ]
  • Product Length : 19.18 MM  [.755 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 11000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100788TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100788TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100788TR-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100788CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100788CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100788CT-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 63537-2 A100788TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details