TE Connectivity Crimp Wire Pins, Tabs & Ferrules 63506-1

Description
Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness : 2.032 MICM  [80 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.57 MM  [.062 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .64 MM  [.025 INCH ] Compatible Insulation Diameter Range : 1.52 MM , 1.02 - 1.52 MM  [.06 INCH , .04 - .06 INCH ] Overall Product Length : 19.17 MM  [.755 INCH ] Strip Length : 6.6 MM  [.26 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .68 Wire Size (AWG) : 29 - 22 Wire Size (CMA) : 127 - 642 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness : 2.032 MICM  [80 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.57 MM  [.062 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .64 MM  [.025 INCH ] Compatible Insulation Diameter Range : 1.52 MM , 1.02 - 1.52 MM  [.06 INCH , .04 - .06 INCH ] Overall Product Length : 19.17 MM  [.755 INCH ] Strip Length : 6.6 MM  [.26 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .68 Wire Size (AWG) : 29 - 22 Wire Size (CMA) : 127 - 642 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 63506-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
63506-1
Crimp Wire Pins, Tabs & Ferrules 63506-1
Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness : 2.032 MICM  [80 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.57 MM  [.062 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .64 MM  [.025 INCH ] Compatible Insulation Diameter Range : 1.52 MM , 1.02 - 1.52 MM  [.06 INCH , .04 - .06 INCH ] Overall Product Length : 19.17 MM  [.755 INCH ] Strip Length : 6.6 MM  [.26 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .68 Wire Size (AWG) : 29 - 22 Wire Size (CMA) : 127 - 642 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Plating Material Thickness : 2.032 MICM  [80 MICIN ]
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .64 MM  [.025 INCH ]
  • Compatible Insulation Diameter Range : 1.52 MM , 1.02 - 1.52 MM  [.06 INCH , .04 - .06 INCH ]
  • Overall Product Length : 19.17 MM  [.755 INCH ]
  • Strip Length : 6.6 MM  [.26 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .3 - .68
  • Wire Size (AWG) : 29 - 22
  • Wire Size (CMA) : 127 - 642

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111493CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111493CT-ND
Terminals - Barrel, Bullet Connectors A111493CT-ND
CONN TERM RCPT 22-29AWG CRIMP

CONN TERM RCPT 22-29AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111493TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111493TR-ND
Terminals - Barrel, Bullet Connectors A111493TR-ND
CONN TERM RCPT 22-29AWG CRIMP

CONN TERM RCPT 22-29AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63506-1
Terminals 63506-1
Terminals .062 DIA PIN RCPT 0126 TPBR

Terminals .062 DIA PIN RCPT 0126 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63506-1 A111493CT-ND A111493TR-ND 63506-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details