TE Connectivity Crimp Wire Pins, Tabs & Ferrules 63493-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.84 MM  [.112 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .38 MM  [.015 INCH ] Compatible Insulation Diameter Range : 1.15 MM , .63 - 1.15 MM  [.045 INCH , .025 - .045 INCH ] Overall Product Length : 25.15 MM  [.99 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.84 MM  [.112 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .38 MM  [.015 INCH ] Compatible Insulation Diameter Range : 1.15 MM , .63 - 1.15 MM  [.045 INCH , .025 - .045 INCH ] Overall Product Length : 25.15 MM  [.99 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 63493-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
63493-1
Crimp Wire Pins, Tabs & Ferrules 63493-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.84 MM  [.112 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .38 MM  [.015 INCH ] Compatible Insulation Diameter Range : 1.15 MM , .63 - 1.15 MM  [.045 INCH , .025 - .045 INCH ] Overall Product Length : 25.15 MM  [.99 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 2.84 MM  [.112 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : .38 MM  [.015 INCH ]
  • Compatible Insulation Diameter Range : 1.15 MM , .63 - 1.15 MM  [.045 INCH , .025 - .045 INCH ]
  • Overall Product Length : 25.15 MM  [.99 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26
  • Wire Size (CMA) : 100 - 254

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63493-1
Terminals 63493-1
Terminals 112 DIA PIN 30-26 012 PTPBR

Terminals 112 DIA PIN 30-26 012 PTPBR

Buy Now Datasheet
Terminals 112 DIA PIN 30-26 012 PTPBR - 792-63493-1 - Utmel Electronic Limited
Hong Kong, China
Terminals 112 DIA PIN 30-26 012 PTPBR
792-63493-1
Terminals 112 DIA PIN 30-26 012 PTPBR 792-63493-1
Terminals 112 DIA PIN 30-26 012 PTPBR

Terminals 112 DIA PIN 30-26 012 PTPBR

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63493-1 63493-1 792-63493-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals Terminals 112 DIA PIN 30-26 012 PTPBR
Terminal Type Connector Pin; Pin Terminal Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details