TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 63477-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 38-SIP, 10 Leads, Offset Leads Product Status: Obsolete Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder Insulation: Insulated Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 38-SIP, 10 Leads, Offset Leads Product Status: Obsolete Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder Insulation: Insulated Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 38-SIP, 10 Leads, Offset Leads Product Status: Obsolete Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder Insulation: Insulated Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 38-SIP, 10 Leads, Offset Leads
Product Status: Obsolete
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Length: 0.305" (7.75mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
16-bit 16BIT Analog-to-Digital Converter IC - 700-AD1870AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 28-SOIC (0.295", 7.50mm Width)
Packing Method 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers