TE Connectivity Terminals 63477-1

Description
FASTON .187 RECEPTACLE 20-16 AWG BR
Request a Quote Datasheet
Description
FASTON .187 RECEPTACLE 20-16 AWG BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 63477-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
63477-1
Terminals 63477-1
FASTON .187 RECEPTACLE 20-16 AWG BR

FASTON .187 RECEPTACLE 20-16 AWG BR

Buy Now
Quick Connects, Quick Disconnect Connectors - A27788CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27788CT-ND
Quick Connects, Quick Disconnect Connectors A27788CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27788TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27788TR-ND
Quick Connects, Quick Disconnect Connectors A27788TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364908-63477-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364908-63477-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364908-63477-1
Win Source Part Number: 1364908-63477-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63477 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364908-63477-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63477
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63477-1
Electronic Connector 392-63477-1
Brass Female Receptacle Terminal 16-20AWG Unplated Product overview: 63477-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63477-1 can be used for catalog matching and distributor lookup.

Brass Female Receptacle Terminal 16-20AWG Unplated Product overview: 63477-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63477-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcpt 187 Faston 0126 Br Amp - Te Connectivity - 69H9696 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt 187 Faston 0126 Br Amp - Te Connectivity
69H9696
Rcpt 187 Faston 0126 Br Amp - Te Connectivity 69H9696
RCPT 187 FASTON 0126 BR

RCPT 187 FASTON 0126 BR

Supplier's Site
Rcpt 187 Faston 0126 Br Rohs Compliant Amp - Te Connectivity - 16H2453 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt 187 Faston 0126 Br Rohs Compliant Amp - Te Connectivity
16H2453
Rcpt 187 Faston 0126 Br Rohs Compliant Amp - Te Connectivity 16H2453
RCPT 187 FASTON 0126 BR ROHS COMPLIANT: YES

RCPT 187 FASTON 0126 BR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63477-1
Terminals 63477-1
Terminals 20-16 AWG .187 RCPT Reel of 20000

Terminals 20-16 AWG .187 RCPT Reel of 20000

Buy Now Datasheet
CONN QC RCPT 16-20AWG 0.187 - 792-63477-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 16-20AWG 0.187
792-63477-1
CONN QC RCPT 16-20AWG 0.187 792-63477-1
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63477-1 A27788CT-ND 1364908-63477-1 392-63477-1 69H9696 63477-1 792-63477-1
Product Name Terminals Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Rcpt 187 Faston 0126 Br Amp - Te Connectivity Terminals CONN QC RCPT 16-20AWG 0.187
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products