TE Connectivity Magnet Wire Terminals 63441-1

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 32 Magnet Wire Size (MM) : .16 - .2 Product Length : 14.09 MM  [.555 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 3.91 MM  [.145 INCH ] Identification Marking Identification Number : 0 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 32 Magnet Wire Size (MM) : .16 - .2 Product Length : 14.09 MM  [.555 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 3.91 MM  [.145 INCH ] Identification Marking Identification Number : 0 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63441-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63441-1
Magnet Wire Terminals 63441-1
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 32 Magnet Wire Size (MM) : .16 - .2 Product Length : 14.09 MM  [.555 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 3.91 MM  [.145 INCH ] Identification Marking Identification Number : 0 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 34 - 32
  • Magnet Wire Size (MM) : .16 - .2
  • Product Length : 14.09 MM  [.555 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 3.91 MM  [.145 INCH ]

Identification Marking


  • Identification Number : 0

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63441-1
Terminals 63441-1
Terminals MAG-MATE 110 F TAB 32-34 TPBR

Terminals MAG-MATE 110 F TAB 32-34 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63441-1 63441-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers