TE Connectivity Quick Disconnects 63435-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63435-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63435-1
Quick Disconnects 63435-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 3.81 - 5.08 MM  [.15 - .2 INCH ]
  • Product Length : 19.18 MM  [.755 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 2.08 - 5.26
  • Wire Size (AWG) : 14 - 10

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 9000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111474CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111474CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111474CT-ND
CONN QC RCPT 10-14AWG 0.250

CONN QC RCPT 10-14AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111474TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111474TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111474TR-ND
CONN QC RCPT 10-14AWG 0.250

CONN QC RCPT 10-14AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63435-1 A111474CT-ND A111474TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Silver Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details