TE Connectivity Splices 63431-3

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .05 G  [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 4.95 MM  [.195 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .1 - .4 Wire Size (AWG) : 27 - 21 Wire Size (CMA) : 200 - 850 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 1.4 MM  [.055 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .05 G  [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 4.95 MM  [.195 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .1 - .4 Wire Size (AWG) : 27 - 21 Wire Size (CMA) : 200 - 850 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 1.4 MM  [.055 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 63431-3 - TE Connectivity
Berwyn, PA, United States
Splices
63431-3
Splices 63431-3
Body Features Splice Features : Serrated Terminal & Contact Weight : .05 G  [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 4.95 MM  [.195 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .1 - .4 Wire Size (AWG) : 27 - 21 Wire Size (CMA) : 200 - 850 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 1.4 MM  [.055 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .05 G  [.002 OZ ]

Configuration Features


  • Number of Serrations : 3
  • Splice Capacity : 2
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 4.95 MM  [.195 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .1 - .4
  • Wire Size (AWG) : 27 - 21
  • Wire Size (CMA) : 200 - 850

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 11000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 1.4 MM  [.055 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A132540TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A132540TR-ND
Terminals - Wire Splice Connectors A132540TR-ND
CONN SPLICE 200-850 CMA CRIMP

CONN SPLICE 200-850 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A132540CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A132540CT-ND
Terminals - Wire Splice Connectors A132540CT-ND
CONN SPLICE 200-850 CMA CRIMP

CONN SPLICE 200-850 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63431-3 A132540TR-ND A132540CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers