TE Connectivity Magnet Wire Terminals 63429-1

Description
Body Features Body Shape : Narrow Cavity Size : Size 5 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.187 INCH ] Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Dimple Other Comment : Single magnet wire only. Packaging Features Magnet Wire Terminal Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Request a Quote Datasheet
Description
Body Features Body Shape : Narrow Cavity Size : Size 5 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.187 INCH ] Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Dimple Other Comment : Single magnet wire only. Packaging Features Magnet Wire Terminal Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63429-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63429-1
Magnet Wire Terminals 63429-1
Body Features Body Shape : Narrow Cavity Size : Size 5 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.187 INCH ] Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Dimple Other Comment : Single magnet wire only. Packaging Features Magnet Wire Terminal Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard

Body Features


  • Body Shape : Narrow
  • Cavity Size : Size 5
  • Magnet Wire Terminal Plating Material : Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Straight
  • Magnet Wire Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab

Dimensions


  • Aluminum Wire Size (AWG) : 21 - 19
  • Aluminum Wire Size (MM) : .41 - .91
  • Magnet Wire Size (AWG) : 22 - 20
  • Magnet Wire Size (MM) : .64 - .81
  • Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ]
  • Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 15

Mechanical Attachment


  • Magnet Wire Terminal Mating Retention Type : Dimple

Other


  • Comment : Single magnet wire only.

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 11000

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard
Buy Now
Sheung Wan, Hong Kong
Terminals
63429-1
Terminals 63429-1
Terminals MAG-MATE 22-20 187 F TAB TPBR.

Terminals MAG-MATE 22-20 187 F TAB TPBR.

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63429-1 63429-1
Product Name Magnet Wire Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details