TE Connectivity Magnet Wire Terminals 63309-2

Description
Body Features Compatible With Cavity Size : Size 3 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 3 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63309-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63309-2
Magnet Wire Terminals 63309-2
Body Features Compatible With Cavity Size : Size 3 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 4 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 3

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 33 - 31
  • Magnet Wire Size (MM) : .18 - .27
  • Product Length : 18.97 MM  [.746 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 4

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111459TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111459TR-ND
Terminals - Magnetic Wire Connectors A111459TR-ND
CONN MAG TERM 31-33AWG QC 0.250

CONN MAG TERM 31-33AWG QC 0.250

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111459CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111459CT-ND
Terminals - Magnetic Wire Connectors A111459CT-ND
CONN MAG TERM 31-33AWG QC 0.250

CONN MAG TERM 31-33AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63309-2
Terminals 63309-2
Terminals MAG-MATE 250F-TAB 33-31 TPBR

Terminals MAG-MATE 250F-TAB 33-31 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63309-2 A111459TR-ND 63309-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details