Win Source Part Number: 1365040-63301-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Features: High Temperature
Base Product Number: 63301
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 15-22 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Steel
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
"0.250"" (6.35mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"
Steel Nickel Terminal, 6.35mm Tab, 14-18AWG, Non-Insulated Product overview: 63301-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63301-1 can be used for catalog matching and distributor lookup.
MALE QUICK DISCONNECT, 15-22AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes
250 FASTON TAB 22-15 AWG NPST ROHS COMPLIANT: YES
CONN QC TAB 15-22AWG 0.250 CRIMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365040-63301-1 | A27905CT-ND | 392-63301-1 | 34B830 | 77AC0003 | 63301-1 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Male Quick Disconnect, 15-22Awg/6.35Mm; Product Range Amp - Te Connectivity | 250 Faston Tab 22-15 Awg Npst Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Termination | Crimp | Receptacle | Crimp |