TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63300-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333629-63300-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Features: High Temperature Termination: Crimp Contact Finish: Nickel Wire Gauge: 15-22 AWG Contact Material: Steel Gender: Male Standard Package: 3,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27904CT,A27904,-633 00-1-SI,633001,63300 -1-ND,A27904TR,A2790 4-ND Base Product Number: 63300 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333629-63300-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Features: High Temperature Termination: Crimp Contact Finish: Nickel Wire Gauge: 15-22 AWG Contact Material: Steel Gender: Male Standard Package: 3,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27904CT,A27904,-633 00-1-SI,633001,63300 -1-ND,A27904TR,A2790 4-ND Base Product Number: 63300 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333629-63300-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333629-63300-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333629-63300-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333629-63300-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Features: High Temperature Termination: Crimp Contact Finish: Nickel Wire Gauge: 15-22 AWG Contact Material: Steel Gender: Male Standard Package: 3,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27904CT,A27904,-633 00-1-SI,633001,63300 -1-ND,A27904TR,A2790 4-ND Base Product Number: 63300 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333629-63300-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Features: High Temperature
Termination: Crimp
Contact Finish: Nickel
Wire Gauge: 15-22 AWG
Contact Material: Steel
Gender: Male
Standard Package: 3,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.312" (7.92mm)
Tab Thickness: 0.032" (0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27904CT,A27904,-63300-1-SI,633001,63300-1-ND,A27904TR,A27904-ND
Base Product Number: 63300
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27904CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27904CT-ND
Quick Connects, Quick Disconnect Connectors A27904CT-ND
"0.312"" (7.92mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27904TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27904TR-ND
Quick Connects, Quick Disconnect Connectors A27904TR-ND
"0.312"" (7.92mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63300-1
Electronic Connector 392-63300-1
Quick Disconnect Terminal | Steel | Nickel | 15-22AWG | Straight Product overview: 63300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63300-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal | Steel | Nickel | 15-22AWG | Straight Product overview: 63300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63300-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
312 Hi Temp Tab 20-15 032Npcrs Rohs Compliant Amp - Te Connectivity - 34B829 - Newark, An Avnet Company
Chicago, IL, United States
312 Hi Temp Tab 20-15 032Npcrs Rohs Compliant Amp - Te Connectivity
34B829
312 Hi Temp Tab 20-15 032Npcrs Rohs Compliant Amp - Te Connectivity 34B829
312 HI TEMP TAB 20-15 032NPCRS ROHS COMPLIANT: YES

312 HI TEMP TAB 20-15 032NPCRS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333629-63300-1 A27904CT-ND 392-63300-1 34B829
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector 312 Hi Temp Tab 20-15 032Npcrs Rohs Compliant Amp - Te Connectivity
Termination Crimp Tab
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details