TE Connectivity Contacts 63277-1

Description
MAG-MATE 090 PIN 22-20 016TPBR
Request a Quote Datasheet
Description
MAG-MATE 090 PIN 22-20 016TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 63277-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63277-1
Contacts 63277-1
MAG-MATE 090 PIN 22-20 016TPBR

MAG-MATE 090 PIN 22-20 016TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
63277-1
Contacts 63277-1
Contacts

Contacts

Buy Now
Magnetic Wire Connectors - 63277-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
63277-1-ND
Magnetic Wire Connectors 63277-1-ND
Terminal Magnetic Connector 500 20-22 AWG Pin

Terminal Magnetic Connector 500 20-22 AWG Pin

Buy Now Datasheet
Mag-Mate 090 Pin 22-20 016Tpbr Rohs Compliant Amp - Te Connectivity - 18H8505 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate 090 Pin 22-20 016Tpbr Rohs Compliant Amp - Te Connectivity
18H8505
Mag-Mate 090 Pin 22-20 016Tpbr Rohs Compliant Amp - Te Connectivity 18H8505
MAG-MATE 090 PIN 22-20 016TPBR ROHS COMPLIANT: YES

MAG-MATE 090 PIN 22-20 016TPBR ROHS COMPLIANT: YES

Supplier's Site
Mag-Mate 090 Pin 22-20 016Tpbr Amp - Te Connectivity - 42AJ5560 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate 090 Pin 22-20 016Tpbr Amp - Te Connectivity
42AJ5560
Mag-Mate 090 Pin 22-20 016Tpbr Amp - Te Connectivity 42AJ5560
MAG-MATE 090 PIN 22-20 016TPBR

MAG-MATE 090 PIN 22-20 016TPBR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63277-1 63277-1-ND 18H8505
Product Name Contacts Magnetic Wire Connectors Mag-Mate 090 Pin 22-20 016Tpbr Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details