TE Connectivity
PCB Terminals
63274-5
Description
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features FASTON : Yes Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features FASTON : Yes Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features FASTON : Yes Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Body Features
- Finish : Bright/Matte
- Plating Thickness (MICIN) : 80 - 150
Configuration Features
- Stud Hole : Yes
- Terminal Angle (DEG) : 180
Contact Features
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ]
- Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- FASTON : Yes
- Insulated : No
- PCB Terminal Mounting Style : Stud Mount
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63274-5 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details