TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63241-3

Description
Win Source Part Number: 1364833-63241-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63241 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.550" (13.97mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364833-63241-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63241 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.550" (13.97mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364833-63241-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364833-63241-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364833-63241-3
Win Source Part Number: 1364833-63241-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63241 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.550" (13.97mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)

Win Source Part Number: 1364833-63241-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63241
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.550" (13.97mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123045TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123045TR-ND
Quick Connects, Quick Disconnect Connectors A123045TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123045CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123045CT-ND
Quick Connects, Quick Disconnect Connectors A123045CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63241-3
Electronic Connector 392-63241-3
Female Quick Disconnect Terminal, 18-22AWG, Brass/Tin, 0.25" Tab Product overview: 63241-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63241-3 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, 18-22AWG, Brass/Tin, 0.25" Tab Product overview: 63241-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63241-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63241-3
Terminals 63241-3
Terminals RCPT FASTIN- FASTON 110 SERIES

Terminals RCPT FASTIN- FASTON 110 SERIES

Buy Now Datasheet
Rcpt,fastin-Faston,110 Series Rohs Compliant Amp - Te Connectivity - 40P9954 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,fastin-Faston,110 Series Rohs Compliant Amp - Te Connectivity
40P9954
Rcpt,fastin-Faston,110 Series Rohs Compliant Amp - Te Connectivity 40P9954
RCPT,FASTIN-FASTON,1 10 SERIES ROHS COMPLIANT: YES

RCPT,FASTIN-FASTON,110 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364833-63241-3 A123045TR-ND 392-63241-3 63241-3 40P9954
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Rcpt,fastin-Faston,110 Series Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details