TE Connectivity Magnet Wire Terminals 63235-1

Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 12.32 MM  [.485 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 4 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Crimp Area Length : 2.61 MM  [.102 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 12.32 MM  [.485 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 4 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Crimp Area Length : 2.61 MM  [.102 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63235-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63235-1
Magnet Wire Terminals 63235-1
Body Features Compatible With Cavity Size : Size 6 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 12.32 MM  [.485 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 4 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Crimp Area Length : 2.61 MM  [.102 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 6

Contact Features


  • Crimp Type : IDC
  • Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 33 - 31
  • Magnet Wire Size (MM) : .18 - .27
  • Product Length : 12.32 MM  [.485 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 4

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Crimp Area Length : 2.61 MM  [.102 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63235-1
Terminals 63235-1
Terminals MAG-MATE F CRMP31-33 0126TPBR

Terminals MAG-MATE F CRMP31-33 0126TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63235-1 63235-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details