TE Connectivity Magnet Wire Terminals 63218-1

Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.36 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.36 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 3.43 MM  [.135 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 7.11 MM  [.28 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.2 MM  [.323 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.36 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.36 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 3.43 MM  [.135 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 7.11 MM  [.28 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.2 MM  [.323 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63218-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63218-1
Magnet Wire Terminals 63218-1
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Poke-In Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.36 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.36 MM  [.09 - .14 INCH ] Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .8 - 2 Product Length : 3.43 MM  [.135 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 7.11 MM  [.28 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.2 MM  [.323 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Crimp Type : F-Crimp
  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.36 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.36 MM  [.09 - .14 INCH ]
  • Lead Wire Size (AWG) : 18 - 14
  • Lead Wire Size (MMSQ) : .8 - 2
  • Product Length : 3.43 MM  [.135 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]
  • Terminal Height : 7.11 MM  [.28 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 8.2 MM  [.323 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A108879CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A108879CT-ND
Terminals - Magnetic Wire Connectors A108879CT-ND
CONN MAG TERM 14-18AWG IDC

CONN MAG TERM 14-18AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A108879TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A108879TR-ND
Terminals - Magnetic Wire Connectors A108879TR-ND
CONN MAG TERM 14-18AWG IDC

CONN MAG TERM 14-18AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63218-1
Terminals 63218-1
Terminals MAG-MATE POKE-IN TAB 018PTPBR

Terminals MAG-MATE POKE-IN TAB 018PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63218-1 A108879CT-ND A108879TR-ND 63218-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers