TE Connectivity Magnet Wire Terminals 63216-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19.5 Magnet Wire Size (MM) : .86 Product Length : 22.5 MM  [.885 INCH ] Stock Thickness (Magnet Wire Side) : .56 MM  [.02 INCH ] Terminal Height : 7.87 MM  [.3 INCH ] Identification Marking Identification Number : 22 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19.5 Magnet Wire Size (MM) : .86 Product Length : 22.5 MM  [.885 INCH ] Stock Thickness (Magnet Wire Side) : .56 MM  [.02 INCH ] Terminal Height : 7.87 MM  [.3 INCH ] Identification Marking Identification Number : 22 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63216-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63216-1
Magnet Wire Terminals 63216-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19.5 Magnet Wire Size (MM) : .86 Product Length : 22.5 MM  [.885 INCH ] Stock Thickness (Magnet Wire Side) : .56 MM  [.02 INCH ] Terminal Height : 7.87 MM  [.3 INCH ] Identification Marking Identification Number : 22 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 19.5
  • Magnet Wire Size (MM) : .86
  • Product Length : 22.5 MM  [.885 INCH ]
  • Stock Thickness (Magnet Wire Side) : .56 MM  [.02 INCH ]
  • Terminal Height : 7.87 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 22

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63216-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details