TE Connectivity Quick Disconnects 63196-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.52 - 2.8 MM  [.06 - .11 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.52 - 2.8 MM  [.06 - .11 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63196-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63196-1
Quick Disconnects 63196-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.52 - 2.8 MM  [.06 - .11 INCH ] Product Length : 19.18 MM  [.755 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.52 - 2.8 MM  [.06 - .11 INCH ]
  • Product Length : 19.18 MM  [.755 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .2 - .51
  • Wire Size (AWG) : 24 - 20

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Extraction Force (KGF) : .7 - 10.2
  • Extraction Force (NEWT) : 7 - 100
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111453CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111453CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111453CT-ND
CONN QC RCPT 20-24AWG 0.187

CONN QC RCPT 20-24AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111453TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111453TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111453TR-ND
CONN QC RCPT 20-24AWG 0.187

CONN QC RCPT 20-24AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 63196-1 A111453CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details