TE Connectivity Connectors,Interconnects 63138-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm) Termination: Solder Insulation: Insulated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm) Termination: Solder Insulation: Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm) Termination: Solder Insulation: Insulated

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.305" (7.75mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder
Insulation: Insulated

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63138-1
Electronic Connector 392-63138-1
Faston 110 Tab Terminal, Male, Brass, Tin Plated, 22-18 AWG Product overview: 63138-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63138-1 can be used for catalog matching and distributor lookup.

Faston 110 Tab Terminal, Male, Brass, Tin Plated, 22-18 AWG Product overview: 63138-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63138-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A29950TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A29950TR-ND
Quick Connects, Quick Disconnect Connectors A29950TR-ND
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A29950CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A29950CT-ND
Quick Connects, Quick Disconnect Connectors A29950CT-ND
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63138-1
Terminals 63138-1
Terminals 110 FAST TAB 22-18 TBP REEL OF 4500

Terminals 110 FAST TAB 22-18 TBP REEL OF 4500

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63138-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63138-1
Quick Connects, Quick Disconnect Connectors 63138-1
CONN QC TAB 18-22AWG 0.110 CRIMP

CONN QC TAB 18-22AWG 0.110 CRIMP

Supplier's Site Datasheet
Terminal, Male Disconnect, 0.11In, Crimp; Product Range Amp - Te Connectivity - 34B822 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.11In, Crimp; Product Range Amp - Te Connectivity
34B822
Terminal, Male Disconnect, 0.11In, Crimp; Product Range Amp - Te Connectivity 34B822
TERMINAL, MALE DISCONNECT, 0.11IN, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.11IN, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Male Disconnect, 2.8Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4193 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.8Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4193
Male Disconnect, 2.8Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4193
MALE DISCONNECT, 2.8MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.8MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-63138-1 A29950TR-ND 63138-1 63138-1 34B822
Product Name Connectors,Interconnects Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.11In, Crimp; Product Range Amp - Te Connectivity
Termination Solder Tab Crimp Crimp
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers