Body Features Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 240
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : Estonian
Product Availability Product Availability : Community of Independent States
Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink Power Component Options : Mechanical Lug Included (M12, Conductor)
Body Features
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 120 - 240
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : Estonian
Product Availability
- Product Availability : Community of Independent States
Product Type Features
- Cable Shield Style : Copper Wire
- Installation Technology : Heat Shrink
- Power Component Options : Mechanical Lug Included (M12, Conductor)