TE Connectivity Splices 63130-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .151 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 8.26 MM  [.325 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 1500 - 5000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .151 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 8.26 MM  [.325 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 1500 - 5000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 63130-2 - TE Connectivity
Berwyn, PA, United States
Splices
63130-2
Splices 63130-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .151 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 8.26 MM  [.325 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 1500 - 5000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .151 G  [.005 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 8.26 MM  [.325 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (CMA) : 1500 - 5000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPLICE 1500-5000 CMA 020BR - 63130-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE 1500-5000 CMA 020BR
63130-2
SPLICE 1500-5000 CMA 020BR 63130-2
SPLICE 1500-5000 CMA 020BR

SPLICE 1500-5000 CMA 020BR

Buy Now
Terminals - Wire Splice Connectors - A100781TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100781TR-ND
Terminals - Wire Splice Connectors A100781TR-ND
CONN SPLICE 1500-5000 CMA CRIMP

CONN SPLICE 1500-5000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100781CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100781CT-ND
Terminals - Wire Splice Connectors A100781CT-ND
CONN SPLICE 1500-5000 CMA CRIMP

CONN SPLICE 1500-5000 CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63130-2
Terminals 63130-2
Terminals SPLICE 1970-4940 CMA Reel of 7500

Terminals SPLICE 1970-4940 CMA Reel of 7500

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63130-2 63130-2 A100781TR-ND A100781CT-ND 63130-2
Product Name Splices SPLICE 1500-5000 CMA 020BR Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details