TE Connectivity Magnet Wire Terminals 63107-1

Description
Body Features Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.87 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Dimple Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.87 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Dimple Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63107-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63107-1
Magnet Wire Terminals 63107-1
Body Features Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.87 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Dimple Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 5

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight

Dimensions


  • Magnet Wire Size (AWG) : 27 - 23
  • Magnet Wire Size (MM) : .36 - .57
  • Product Length : 16 MM  [.63 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.87 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Mating Retention Type : Dimple

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 11000

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111444TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111444TR-ND
Terminals - Magnetic Wire Connectors A111444TR-ND
CONN MAG TERM 23-27AWG QC 0.187

CONN MAG TERM 23-27AWG QC 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63107-1
Terminals 63107-1
Terminals MAG-MATE 187 F TAB 27-23 TPBR

Terminals MAG-MATE 187 F TAB 27-23 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63107-1 A111444TR-ND 63107-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details