TE Connectivity Magnet Wire Terminals 63018-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.83 MM  [.19 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .23 Product Length : 15.88 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.87 MM  [.31 INCH ] Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.83 MM  [.19 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .23 Product Length : 15.88 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.87 MM  [.31 INCH ] Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63018-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63018-1
Magnet Wire Terminals 63018-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.83 MM  [.19 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .23 Product Length : 15.88 MM  [.625 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.87 MM  [.31 INCH ] Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Tab & Poke-In Combo
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.83 MM  [.19 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .8
  • Magnet Wire Size (AWG) : 33 - 31
  • Magnet Wire Size (MM) : .18 - .23
  • Product Length : 15.88 MM  [.625 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 7.87 MM  [.31 INCH ]

Mechanical Attachment


  • Mating Retention Type : Dimple

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63018-1
Terminals 63018-1
Terminals MAG-MATE W/187 FTAB 33-31TPBR

Terminals MAG-MATE W/187 FTAB 33-31TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63018-1 63018-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details