"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Terminals 18-14 AWG .250 RCPT Reel of 11000
CONN QC RCPT 14-18AWG 0.250
FEMALE FLAG DISCONNECT, 14-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27617CT-ND | 63010-2 | 63010-2 | 93B4840 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Female Flag Disconnect, 14-18Awg, 6.35Mm; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Straight | ||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle |