TE Connectivity PCB Terminals 63007-1

Description
Body Features Plating Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Underplating Material : Nickel, Copper PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Extension Below Board : 2.81 MM  [.111 INCH ] PCB Hole Diameter : 1.2 MM  [.047 INCH ] PCB Thickness (Recommended) : 1.57 - 2.39 MM  [.062 - .094 INCH ] Profile Height from PCB : 5.25 MM  [.207 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .129 - .205 Wire Size (AWG) : 26 - 24 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Underplating Material : Nickel, Copper PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Extension Below Board : 2.81 MM  [.111 INCH ] PCB Hole Diameter : 1.2 MM  [.047 INCH ] PCB Thickness (Recommended) : 1.57 - 2.39 MM  [.062 - .094 INCH ] Profile Height from PCB : 5.25 MM  [.207 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .129 - .205 Wire Size (AWG) : 26 - 24 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63007-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63007-1
PCB Terminals 63007-1
Body Features Plating Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Underplating Material : Nickel, Copper PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Extension Below Board : 2.81 MM  [.111 INCH ] PCB Hole Diameter : 1.2 MM  [.047 INCH ] PCB Thickness (Recommended) : 1.57 - 2.39 MM  [.062 - .094 INCH ] Profile Height from PCB : 5.25 MM  [.207 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .129 - .205 Wire Size (AWG) : 26 - 24 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Plating Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Underplating Material : Nickel, Copper
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Extension Below Board : 2.81 MM  [.111 INCH ]
  • PCB Hole Diameter : 1.2 MM  [.047 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.39 MM  [.062 - .094 INCH ]
  • Profile Height from PCB : 5.25 MM  [.207 INCH ]
  • Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .129 - .205
  • Wire Size (AWG) : 26 - 24

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Wire to Board Connectors - A117990TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A117990TR-ND
Terminals - Wire to Board Connectors A117990TR-ND
CONN TERM WTB 24-26AWG TIN

CONN TERM WTB 24-26AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A117990CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A117990CT-ND
Terminals - Wire to Board Connectors A117990CT-ND
CONN TERM WTB 24-26AWG TIN

CONN TERM WTB 24-26AWG TIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63007-1
Terminals 63007-1
Terminals QUADRA MATE TERM 0126 TPBR

Terminals QUADRA MATE TERM 0126 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63007-1 A117990TR-ND A117990CT-ND 63007-1
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details