TE Connectivity Splices 630002-000

Description
Body Features Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin Dimensions Compatible Insulation Diameter Range : 6.6 MM  [.26 INCH ] Product Length : 6.48 MM  [.255 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin Dimensions Compatible Insulation Diameter Range : 6.6 MM  [.26 INCH ] Product Length : 6.48 MM  [.255 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 630002-000 - TE Connectivity
Berwyn, PA, United States
Splices
630002-000
Splices 630002-000
Body Features Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin Dimensions Compatible Insulation Diameter Range : 6.6 MM  [.26 INCH ] Product Length : 6.48 MM  [.255 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin

Dimensions


  • Compatible Insulation Diameter Range : 6.6 MM  [.26 INCH ]
  • Product Length : 6.48 MM  [.255 INCH ]

Industry Standards


  • Government Qualified Splice : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 630002-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers