TE Connectivity Splices 630001-000

Description
Body Features Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin Dimensions Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ] Product Length : 10.41 MM  [.41 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin Dimensions Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ] Product Length : 10.41 MM  [.41 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 630001-000 - TE Connectivity
Berwyn, PA, United States
Splices
630001-000
Splices 630001-000
Body Features Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin Dimensions Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ] Product Length : 10.41 MM  [.41 INCH ] Industry Standards Government Qualified Splice : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Semi-Rigid, Irradiated Modified Polyolefin

Dimensions


  • Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ]
  • Product Length : 10.41 MM  [.41 INCH ]

Industry Standards


  • Government Qualified Splice : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 630001-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details