TE Connectivity Quick Connects, Quick Disconnect Connectors 62998-2

Description
"0.250"" (6.35mm) Quick Connect Female 8-10 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 8-10 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A29935CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A29935CT-ND
Quick Connects, Quick Disconnect Connectors A29935CT-ND
"0.250"" (6.35mm) Quick Connect Female 8-10 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 8-10 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A29935TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A29935TR-ND
Quick Connects, Quick Disconnect Connectors A29935TR-ND
"0.250"" (6.35mm) Quick Connect Female 8-10 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 8-10 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62998-2
Terminals 62998-2
Terminals 250 FAST RCPT 10-8 0 Reel of 5000

Terminals 250 FAST RCPT 10-8 0 Reel of 5000

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 05M4901 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
05M4901
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 05M4901
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Quick Disconnect, 10Awg-8Awg Rohs Compliant Amp - Te Connectivity - 69AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 10Awg-8Awg Rohs Compliant Amp - Te Connectivity
69AH5067
Female Quick Disconnect, 10Awg-8Awg Rohs Compliant Amp - Te Connectivity 69AH5067
FEMALE QUICK DISCONNECT, 10AWG-8AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 10AWG-8AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29935CT-ND 62998-2 05M4901 69AH5067
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Female Quick Disconnect, 10Awg-8Awg Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details