TE Connectivity Product Range Amp - Te Connectivity 62998-2.

Description
Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC5506 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC5506
Product Range Amp - Te Connectivity 30AC5506
Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:10AWG; Wire Size AWG Max:8AWG; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5506
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details